Amphenol Industrial Amphenol Sine Systems AT62-20-0122 ATM Female Socket Terminal, Size 20, Nickel, 22-16 Ga. AT62-20-0122

Description
Amphenol Sine Systems AT62-20-0122 Loose Female Terminals Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems ATM Series Compatible with Deutsch 1062-20-0122 Contact Size: 20 Gauge 22-16 Ga. Contact Plating: Nickel Contact Material: Copper Alloy Designed as a Deutsch DTM series drop-in replacement
Request a Quote Datasheet
Description
Amphenol Sine Systems AT62-20-0122 Loose Female Terminals Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems ATM Series Compatible with Deutsch 1062-20-0122 Contact Size: 20 Gauge 22-16 Ga. Contact Plating: Nickel Contact Material: Copper Alloy Designed as a Deutsch DTM series drop-in replacement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT62-20-0122 ATM Female Socket Terminal, Size 20, Nickel, 22-16 Ga. - 38645 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT62-20-0122 ATM Female Socket Terminal, Size 20, Nickel, 22-16 Ga.
38645
Amphenol Sine Systems AT62-20-0122 ATM Female Socket Terminal, Size 20, Nickel, 22-16 Ga. 38645
Amphenol Sine Systems AT62-20-0122 Loose Female Terminals Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems ATM Series Compatible with Deutsch 1062-20-0122 Contact Size: 20 Gauge 22-16 Ga. Contact Plating: Nickel Contact Material: Copper Alloy Designed as a Deutsch DTM series drop-in replacement
  • Amphenol Sine Systems AT62-20-0122 Loose Female Terminals
  • Category: Amphenol ATM Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • ATM Series
  • Compatible with Deutsch 1062-20-0122
  • Contact Size: 20
  • Gauge 22-16 Ga.
  • Contact Plating: Nickel
  • Contact Material: Copper Alloy
  • Designed as a Deutsch DTM series drop-in replacement
Supplier's Site Datasheet
Amphenol Sine Systems AT62-20-0122 ATM Socket Terminals on Reel, Size 20, Nickel, 22-16 Ga. - 38645R - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT62-20-0122 ATM Socket Terminals on Reel, Size 20, Nickel, 22-16 Ga.
38645R
Amphenol Sine Systems AT62-20-0122 ATM Socket Terminals on Reel, Size 20, Nickel, 22-16 Ga. 38645R
Reel Size: 4000 Amphenol Sine Systems AT62-20-0122 Female Terminals on Reel Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems ATM Series Compatible with Deutsch 1062-20-0122 Contact Size: 20 Gauge 22-16 Ga. Contact Plating: Nickel Contact Material: Copper Alloy Designed as a Deutsch DTM series drop-in replacement

Reel Size: 4000

  • Amphenol Sine Systems AT62-20-0122 Female Terminals on Reel
  • Category: Amphenol ATM Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • ATM Series
  • Compatible with Deutsch 1062-20-0122
  • Contact Size: 20
  • Gauge 22-16 Ga.
  • Contact Plating: Nickel
  • Contact Material: Copper Alloy
  • Designed as a Deutsch DTM series drop-in replacement
Supplier's Site Datasheet
<p>Terminal, Amphenol Sine, Female Contact, Stamped and Formed 20-22Awg, Nickel plate</p> - AT62-20-0122 - Chief Enterprises LLC
Elmhurst, IL, United States

Terminal, Amphenol Sine, Female Contact, Stamped and Formed 20-22Awg, Nickel plate


AT62-20-0122

Terminal, Amphenol Sine, Female Contact, Stamped and Formed 20-22Awg, Nickel plate

AT62-20-0122
Terminal, Amphenol Sine, Female Contact, Stamped and Formed 20-22Awg, Nickel plate

Terminal, Amphenol Sine, Female Contact, Stamped and Formed 20-22Awg, Nickel plate

Supplier's Site

Technical Specifications

  Waytek, Inc. Waytek, Inc. Chief Enterprises LLC
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 38645 38645R AT62-20-0122
Product Name Amphenol Sine Systems AT62-20-0122 ATM Female Socket Terminal, Size 20, Nickel, 22-16 Ga. Amphenol Sine Systems AT62-20-0122 ATM Socket Terminals on Reel, Size 20, Nickel, 22-16 Ga.

Terminal, Amphenol Sine, Female Contact, Stamped and Formed 20-22Awg, Nickel plate

Terminal Type Connector Socket; Ferrule Terminal Connector Socket
Unlock Full Specs
to access all available technical data