Amphenol Industrial Amphenol Sine Systems AT60-12-0166 ATP/AHD Male Pin Terminal, Deutsch 1060-12-0166 Compatible AT60-12-0166

Description
Amphenol Sine Systems AT60-12-0166 Loose Male Terminals Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems ATP Series™, AHD Series™ Compatible with Deutsch 1060-12-0166 Contact Size: 12 Contact Plating: Nickel Contact Material: Copper Alloy Designed as a Deutsch DTP series drop-in replacement Barrel Type: Open
Request a Quote Datasheet
Description
Amphenol Sine Systems AT60-12-0166 Loose Male Terminals Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems ATP Series™, AHD Series™ Compatible with Deutsch 1060-12-0166 Contact Size: 12 Contact Plating: Nickel Contact Material: Copper Alloy Designed as a Deutsch DTP series drop-in replacement Barrel Type: Open
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT60-12-0166 ATP/AHD Male Pin Terminal, Deutsch 1060-12-0166 Compatible - 31120 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT60-12-0166 ATP/AHD Male Pin Terminal, Deutsch 1060-12-0166 Compatible
31120
Amphenol Sine Systems AT60-12-0166 ATP/AHD Male Pin Terminal, Deutsch 1060-12-0166 Compatible 31120
Amphenol Sine Systems AT60-12-0166 Loose Male Terminals Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems ATP Series™, AHD Series™ Compatible with Deutsch 1060-12-0166 Contact Size: 12 Contact Plating: Nickel Contact Material: Copper Alloy Designed as a Deutsch DTP series drop-in replacement Barrel Type: Open
  • Amphenol Sine Systems AT60-12-0166 Loose Male Terminals
  • Category: Amphenol ATP Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • ATP Series™, AHD Series™
  • Compatible with Deutsch 1060-12-0166
  • Contact Size: 12
  • Contact Plating: Nickel
  • Contact Material: Copper Alloy
  • Designed as a Deutsch DTP series drop-in replacement
  • Barrel Type: Open
Supplier's Site Datasheet
Amphenol Sine Systems AT60-12-0166 ATP/AHD Size 12, Nickel Male Pin Terminals on Reel - 31120R - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT60-12-0166 ATP/AHD Size 12, Nickel Male Pin Terminals on Reel
31120R
Amphenol Sine Systems AT60-12-0166 ATP/AHD Size 12, Nickel Male Pin Terminals on Reel 31120R
Reel Size: 2000 Amphenol Sine Systems AT60-12-0166 Male Terminals on Reel Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems ATP Series™, AHD Series™ Compatible with Deutsch 1060-12-0166 Contact Size: 12 Contact Plating: Nickel Contact Material: Copper Alloy Designed as a Deutsch DTP series drop-in replacement Barrel Type: Open

Reel Size: 2000

  • Amphenol Sine Systems AT60-12-0166 Male Terminals on Reel
  • Category: Amphenol ATP Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • ATP Series™, AHD Series™
  • Compatible with Deutsch 1060-12-0166
  • Contact Size: 12
  • Contact Plating: Nickel
  • Contact Material: Copper Alloy
  • Designed as a Deutsch DTP series drop-in replacement
  • Barrel Type: Open
Supplier's Site Datasheet
<p>Terminal, Amphenol Sine, Male Contact, Stamped and Formed SIZE 12 12-14Awg, NICKEL</p> - AT60-12-0166 - Chief Enterprises LLC
Elmhurst, IL, United States

Terminal, Amphenol Sine, Male Contact, Stamped and Formed SIZE 12 12-14Awg, NICKEL


AT60-12-0166

Terminal, Amphenol Sine, Male Contact, Stamped and Formed SIZE 12 12-14Awg, NICKEL

AT60-12-0166
Terminal, Amphenol Sine, Male Contact, Stamped and Formed SIZE 12 12-14Awg, NICKEL

Terminal, Amphenol Sine, Male Contact, Stamped and Formed SIZE 12 12-14Awg, NICKEL

Supplier's Site

Technical Specifications

  Waytek, Inc. Waytek, Inc. Chief Enterprises LLC
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 31120 31120R AT60-12-0166
Product Name Amphenol Sine Systems AT60-12-0166 ATP/AHD Male Pin Terminal, Deutsch 1060-12-0166 Compatible Amphenol Sine Systems AT60-12-0166 ATP/AHD Size 12, Nickel Male Pin Terminals on Reel

Terminal, Amphenol Sine, Male Contact, Stamped and Formed SIZE 12 12-14Awg, NICKEL

Terminal Type Connector Pin Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Un-Insulated Ferrules - 2221.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details