TE Connectivity

Terminal, MCP, 12 AWG, Tin

1-1719506-1

Description
Terminal, MCP, 12 AWG, Tin
Description
Terminal, MCP, 12 AWG, Tin

Suppliers

Company
Product
Description
Supplier Links
<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Elmhurst, IL, United States

Terminal, MCP, 12 AWG, Tin


1-1719506-1

Terminal, MCP, 12 AWG, Tin

1-1719506-1
Terminal, MCP, 12 AWG, Tin

Terminal, MCP, 12 AWG, Tin

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Wire Terminals
Product Number 1-1719506-1
Product Name

Terminal, MCP, 12 AWG, Tin

Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 1-1377173-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Terminals - Turret Connectors - 36-1515-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details