Amphenol Sine Systems Amphenol Sine Systems AT62-210-1231 ATP/AHD Size 12, Gold, 14-12 Ga., Female Socket Terminal AT62-210-1231

Description
Amphenol Sine Systems AT62-210-1231 Loose Female Terminals Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems ATP Series™, AHD Series™ Contact Size: 12 Contact Plating: Gold Contact Material: Copper Alloy Designed as a Deutsch DTP series drop-in replacement Compatible with Deutsch 0462-210-1231
Request a Quote Datasheet
Description
Amphenol Sine Systems AT62-210-1231 Loose Female Terminals Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems ATP Series™, AHD Series™ Contact Size: 12 Contact Plating: Gold Contact Material: Copper Alloy Designed as a Deutsch DTP series drop-in replacement Compatible with Deutsch 0462-210-1231
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT62-210-1231 ATP/AHD Size 12, Gold, 14-12 Ga., Female Socket Terminal - 31131 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT62-210-1231 ATP/AHD Size 12, Gold, 14-12 Ga., Female Socket Terminal
31131
Amphenol Sine Systems AT62-210-1231 ATP/AHD Size 12, Gold, 14-12 Ga., Female Socket Terminal 31131
Amphenol Sine Systems AT62-210-1231 Loose Female Terminals Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems ATP Series™, AHD Series™ Contact Size: 12 Contact Plating: Gold Contact Material: Copper Alloy Designed as a Deutsch DTP series drop-in replacement Compatible with Deutsch 0462-210-1231
  • Amphenol Sine Systems AT62-210-1231 Loose Female Terminals
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • ATP Series™, AHD Series™
  • Contact Size: 12
  • Contact Plating: Gold
  • Contact Material: Copper Alloy
  • Designed as a Deutsch DTP series drop-in replacement
  • Compatible with Deutsch 0462-210-1231
Supplier's Site Datasheet
<p>Terminal, Amphenol Sine, Female Contact, Machined SIZE 12 12-14Awg, Gold Plate</p> - AT62-210-1231 - Chief Enterprises LLC
Elmhurst, IL, United States

Terminal, Amphenol Sine, Female Contact, Machined SIZE 12 12-14Awg, Gold Plate


AT62-210-1231

Terminal, Amphenol Sine, Female Contact, Machined SIZE 12 12-14Awg, Gold Plate

AT62-210-1231
Terminal, Amphenol Sine, Female Contact, Machined SIZE 12 12-14Awg, Gold Plate

Terminal, Amphenol Sine, Female Contact, Machined SIZE 12 12-14Awg, Gold Plate

Supplier's Site
FEMALE CONTACT, MACHINED 12-14AWG, GOLDPLATE - 70060093 - Allied Electronics, Inc.
Fort Worth, TX, USA
FEMALE CONTACT, MACHINED 12-14AWG, GOLDPLATE
70060093
FEMALE CONTACT, MACHINED 12-14AWG, GOLDPLATE 70060093
Gold-Plated Recommended Strip Length: 0.250"-0.312"

  • Gold-Plated
  • Recommended Strip Length: 0.250"-0.312"
Supplier's Site

Technical Specifications

  Waytek, Inc. Chief Enterprises LLC Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 31131 AT62-210-1231 70060093
Product Name Amphenol Sine Systems AT62-210-1231 ATP/AHD Size 12, Gold, 14-12 Ga., Female Socket Terminal

Terminal, Amphenol Sine, Female Contact, Machined SIZE 12 12-14Awg, Gold Plate

FEMALE CONTACT, MACHINED 12-14AWG, GOLDPLATE
Terminal Type Connector Socket; Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Terminals - Turret Connectors - 36-1511-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Connector Contacts - 1123721-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
Bootlace Ferrules - 1901986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details