Contact, Ampheonl Sine, AT/AHD-9, DuraMate™ Series, Nickel-plated, Male Stamped & Formed, Contact, Size 16, 20-22AWG
AT60-16-0822
Contact, Ampheonl Sine, AT/AHD-9, DuraMate™ Series, Nickel-plated, Male Stamped & Formed, Contact, Size 16, 20-22AWG
Contact, Ampheonl Sine, AT/AHD-9, DuraMate™ Series, Nickel-plated, Male Stamped & Formed, Contact, Size 16, 20-22AWG
AT60-16-0822Contact, Ampheonl Sine, AT/AHD-9, DuraMate™ Series, Nickel-plated, Male Stamped & Formed, Contact, Size 16, 20-22AWG
| Chief Enterprises LLC | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | AT60-16-0822 |
| Product Name | Contact, Ampheonl Sine, AT/AHD-9, DuraMate™ Series, Nickel-plated, Male Stamped & Formed, Contact, Size 16, 20-22AWG |
| North American | 22 to 16 AWG |