TE Connectivity TE Connectivity 1-968857-1 Tin-Plated Female Terminal, 14-12 Ga., Reel 1-968857-1

Description
Reel Size: 4000 TE Connectivity 1-968857-1 Tin Plated Female Terminal Category: AMP MCP Series 14-12 Ga. 2.8mm terminal Use with Bussmann 60-Position RTMR Connect terminal and seal 39028 using tool 442
Request a Quote
Description
Reel Size: 4000 TE Connectivity 1-968857-1 Tin Plated Female Terminal Category: AMP MCP Series 14-12 Ga. 2.8mm terminal Use with Bussmann 60-Position RTMR Connect terminal and seal 39028 using tool 442
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TE Connectivity 1-968857-1 Tin-Plated Female Terminal, 14-12 Ga., Reel - 30099R - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity 1-968857-1 Tin-Plated Female Terminal, 14-12 Ga., Reel
30099R
TE Connectivity 1-968857-1 Tin-Plated Female Terminal, 14-12 Ga., Reel 30099R
Reel Size: 4000 TE Connectivity 1-968857-1 Tin Plated Female Terminal Category: AMP MCP Series 14-12 Ga. 2.8mm terminal Use with Bussmann 60-Position RTMR Connect terminal and seal 39028 using tool 442

Reel Size: 4000

  • TE Connectivity 1-968857-1 Tin Plated Female Terminal
  • Category: AMP MCP Series
  • 14-12 Ga. 2.8mm terminal
  • Use with Bussmann 60-Position RTMR
  • Connect terminal and seal 39028 using tool 442
Supplier's Site
TE Connectivity 1-968857-1 Tin-Plated Female Terminal, 14-12 Ga. - 30099 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity 1-968857-1 Tin-Plated Female Terminal, 14-12 Ga.
30099
TE Connectivity 1-968857-1 Tin-Plated Female Terminal, 14-12 Ga. 30099
Reel Size: 4000 TE Connectivity 1-968857-1 Tin Plated Female Terminal Category: AMP MCP Series 20-18 Ga. 2.8mm terminal Use with Bussmann 60-Position RTMR Connect terminal and seal 39027 using tool 441 IP66 Rating

Reel Size: 4000

  • TE Connectivity 1-968857-1 Tin Plated Female Terminal
  • Category: AMP MCP Series
  • 20-18 Ga. 2.8mm terminal
  • Use with Bussmann 60-Position RTMR
  • Connect terminal and seal 39027 using tool 441
  • IP66 Rating
Supplier's Site
<p>Terminal, TE MCP 2.8, 1.5-2.5 mm2, Tin</p> - 1-968857-1 - Chief Enterprises LLC
Elmhurst, IL, United States

Terminal, TE MCP 2.8, 1.5-2.5 mm2, Tin


1-968857-1

Terminal, TE MCP 2.8, 1.5-2.5 mm2, Tin

1-968857-1
Terminal, TE MCP 2.8, 1.5-2.5 mm2, Tin

Terminal, TE MCP 2.8, 1.5-2.5 mm2, Tin

Supplier's Site

Technical Specifications

  Waytek, Inc. Chief Enterprises LLC
Product Category Wire Terminals Wire Terminals
Product Number 30099R 1-968857-1
Product Name TE Connectivity 1-968857-1 Tin-Plated Female Terminal, 14-12 Ga., Reel

Terminal, TE MCP 2.8, 1.5-2.5 mm2, Tin

Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 023589-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Ferrules - 2843.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details