Powell Electronics, Inc. Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 30 40 50 60 70 80 89 90 91 92 93 94 95 96 97 98 99 100 101 110 120 130 140 150 154
Product Name Notes
.050 FOURRAY Quad Row Terminal Strip
.100 Friction Lock Terminal Strip
.100 Screw Machine Terminal Array
0.635 mm Q2 High-Speed Rugged Ground Pla
0.635 mm Q2 Shielded Ground Plane Combo
0.80 mm Q Strip High-Speed Ground Plane
PCB Hdr, Vert, 10,16mm PS
PCB Hdr, Vert, 10,16mmPS
PCB Hdr, Vert, 10mm PS
PCB Hdr, Vert, 7.5mm PS
PCB Hdr, Vert., 10mm PS
PCB Hdr, Vert., 7.5mm PS
PCB Header, 10 Pole, 3.50mm, vertical
PCB Header, 10 Pole, 3.81mm, vertical
PCB Header, 11 Pole, 3.50mm, vertical
PCB Header, 11 Pole, 3.81mm, vertical
PCB Header, 12 Pole, 3.50mm, vertical
PCB Header, 13 Pole, 3.81mm, vertical
PCB Header, 14 Pole, 3.50mm, vertical
PCB Header, 14 Pole, 3.81mm, vertical
PCB Header, 15 Pole, 3.50mm, vertical
PCB Header, 15 Pole, 3.81mm, vertical
PCB Header, 16 Pole, 3.50mm, vertical
PCB Header, 17 Pole, 3.50mm, vertical
PCB Header, 17 Pole, 3.81mm, vertical
PCB Header, 18 Pole, 3.81mm, vertical
PCB Header, 19 Pole, 3.50mm, vertical
PCB Header, 2 Pole, 3.50mm, vertical
PCB Header, 2 Pole, 3.81mm, vertical
PCB Header, 20 Pole, 3.81mm, vertical
PCB Header, 21 Pole, 3.50mm, vertical
PCB Header, 21 Pole, 3.81mm, vertical
PCB Header, 22 Pole, 3.81mm, vertical
PCB Header, 23 Pole, 3.50mm, vertical
PCB Header, 23 Pole, 3.81mm, vertical
PCB Header, 24 Pole, 3.81mm, vertical
PCB Header, 3 Pole, 3.50mm, vertical
PCB Header, 3 Pole, 3.81mm, vertical
PCB Header, 4 Pole, 3.50mm, vertical
PCB Header, 4 Pole, 3.81mm, vertical
PCB Header, 5 Pole, 3.50mm, vertical
PCB Header, 5 Pole, 3.81mm, vertical
PCB Header, 6 Pole, 3.50mm, vertical
PCB Header, 7 Pole, 3.81mm, vertical
PCB Header, 8 Pole, 3.50mm, vertical
PCB Header, 8 Pole, 3.81mm, vertical
PCB Header, 9 Pole, 3.50mm, vertical
PCB Terminal Pins, 5mm PS
QTE-020-01-STL-D-A-K -TR
QUICK DISCONNECT TERMINAL, 6.35MM, RIGHT
QUICK DISCONNECT TERMINAL
Vert. Header, 5mm, 14.4mm pins
Vert.Header,3.5mmPS, Closed End
Vert.Header,5mm PS,Closed End

<< Prev Next >>