Powell Electronics, Inc. Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| .100 Friction Lock Terminal Strip | |
| .100 High-Temp Single Row Screw Machine | |
| 2.00 mm Horizontal Surface Mount Termina | |
| 3M Highland Vinyl Insulated Ring Termi | |
| 3M Scotchlok Closed End Connector Viny | |
| 3M Scotchlok S-11-A (Boxed) Nylon-Insu | |
| 3M Terminal Assortment Kit SDTK-1, Fill | |
| 5.00 mm PowerStrip/30 A Dual Blade Termi | |
| 5.00 mm PowerStrip/30 A Hermaphroditic T | |
| 5.00 mm PowerStrip/30 A Hinging Power Te | |
| Open-Pin-Field Array Terminal | |
| RBL TERMINAL | |
| SEAF-20-07.5-STL-10- 1-A-K-TR | |
| SEAF-30-01-S-08-1-RA -K-TR | |
| SEAF-40-07.5-STL-10- 1-A-K-TR | |
| SEAF-50-05.0-STL-06- 1-A-K-TR | |
| SEAF-50-05.0-STL-08- 1-A-K-TR | |
| SEAM-15-02.0-STL-10- 1-A-K-TR | |
| SEAM-15-11.0-S-10-1- A-K-TR | |
| SEAM-20-03.5-STL-05- 1-A-K-TR | |
| SEAM-20-07.0-STL-06- 1-A-K-TR | |
| SEAM-30-06.5-STL-08- 1-A-K-TR | |
| SEAM-40-07.0-STL-10- 1-A-K-TR | |
| SEAM-50-11.0-STL-08- 1-A-K-TR | |
| SEAMP-40-02.0-S-04-G P |
| << Prev | Next >> |