Altech Corp.
Terminal Blocks
PVP02-7,50
Description
PCB Hdr, Vert., 7.5mm PS
Request a Quote
Email Supplier
Description
PCB Hdr, Vert., 7.5mm PS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
PVP02-7,50 |
|
Product Name
|
Terminal Blocks |
|
Mounting Options
|
PCB
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
Universal Mounting Foot
Operating Temperature
-48 to 41 C (-55 to 105 F)
Body Material
Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Mounting Options
PCB
# of Contacts
8
Contacts Pitch
3.50 mm (0.14 inches)
View Details
2 suppliers