Samtec Inc. Terminals QTE-020-01-L-D-A-TR

Description
0.80 mm Q Strip High-Speed Ground Plane
Request a Quote
Description
0.80 mm Q Strip High-Speed Ground Plane
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - QTE-020-01-L-D-A-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
0.80 mm Q Strip High-Speed Ground Plane

0.80 mm Q Strip High-Speed Ground Plane

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Terminal Blocks
Product Number QTE-020-01-L-D-A-TR
Product Name Terminals
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2219.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6645-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers