Powell Electronics, Inc. Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 30 40 50 60 70 80 90 91 92 93 94 95 96 97 98 99 100 101 102 110 120 130 140 150 154
Product Name Notes
.100 Friction Lock Terminal Strip
.100 Screw Machine Terminal Array
.200 High-Temp Power Terminal Strip
0.50 mm Q Pairs High-Speed Ground Plane
0.635 mm Q Strip High-Speed Ground Plane
0.80 mm Q Strip High-Speed Ground Plane
2.00 mm Shrouded Terminal Strip
3M Highland Vinyl Insulated Ring Termi
3M Scotchlok Steel Empty Terminal Box,
EURO BLOCK, DIN RAIL
RING TERM BRS MATTE TIN 16-20AWG 12Kpcs,

<< Prev Next >>