Powell Electronics, Inc. Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| .100 Friction Lock Terminal Strip | |
| 0.80 mm SEARAY High-Speed High-Density O | |
| 0.80 mm Surface Mount Micro Terminal Str | |
| 2.00 mm Horizontal Surface Mount Termina | |
| High-Reliability Tiger Eye Terminal Stri |
| << Prev | Next >> |