Altech Corp.
Terminal Blocks
PVP05-7,50
Description
PCB Hdr, Vert., 7.5mm PS
Request a Quote
Email Supplier
Description
PCB Hdr, Vert., 7.5mm PS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
PVP05-7,50 |
|
Product Name
|
Terminal Blocks |
|
Mounting Options
|
PCB
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
PCB
# of Contacts
28
Contacts Pitch
3.50 mm (0.14 inches)
View Details
2 suppliers
BlockMaster Electronics, Inc.
Mounting Options
35 mm DIN Rail
Voltage Rating
600 volts
Current Rating
250 amps
View Details