Powell Electronics, Inc. Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 30 40 50 60 70 80 87 88 89 90 91 92 93 94 95 96 97 98 99 100 110 120 130 140 150 154
Product Name Notes
.100 Friction Lock Terminal Strip
0.50 mm Q Strip High-Speed Ground Plane
0.50 mm Razor Beam High-Speed Hermaphrod

<< Prev Next >>