Powell Electronics, Inc. Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| .100 Terminal Strip, Press-Fit | |
| .100 Terminal Strip | |
| 0.50 mm Basic Blade & Beam Terminal Stri | |
| 0.50 mm Edge Rate Rugged High Speed Term | |
| PCB Hdr, 45 Deg, 5,08 Pitch | |
| PCB Hdr, Horiz, 10,16mmPS | |
| PCB Hdr, Horiz, 10mm PS | |
| PCB Hdr, Horiz, 7.5mm PS | |
| PCB Header, 10 Pole, 3.50mm, horizontal | |
| PCB Header, 11 Pole, 3.81mm, horizontal | |
| PCB Header, 12 Pole, 3.50mm, horizontal | |
| PCB Header, 12 Pole, 3.81mm, horizontal | |
| PCB Header, 13 Pole, 3.50mm, horizontal | |
| PCB Header, 14 Pole, 3.50mm, horizontal | |
| PCB Header, 14 Pole, 3.81mm, horizontal | |
| PCB Header, 15 Pole, 3.50mm, horizontal | |
| PCB Header, 15 Pole, 3.81mm, horizontal | |
| PCB Header, 16 Pole, 3.50mm, horizontal | |
| PCB Header, 16 Pole, 3.81mm, horizontal | |
| PCB Header, 17 Pole, 3.50mm, horizontal | |
| PCB Header, 17 Pole, 3.81mm, horizontal | |
| PCB Header, 18 Pole, 3.50mm, horizontal | |
| PCB Header, 19 Pole, 3.81mm, horizontal | |
| PCB Header, 21 Pole, 3.50mm, horizontal | |
| PCB Header, 22 Pole, 3.50mm, horizontal | |
| PCB Header, 23 Pole, 3.50mm, horizontal | |
| PCB Header, 23 Pole, 3.81mm, horizontal | |
| PCB Header, 8 Pole, 3.81mm, horizontal | |
| PCB Header, 9 Pole, 3.50mm, horizontal | |
| PCB Header, 9 Pole, 3.81mm, horizontal | |
| PMSD-03-18C-K-72.00- S-M # Samtec |
| << Prev | Next >> |