Altech Corp.
Terminal Blocks
PVP11-7,50
Description
PCB Hdr, Vert., 7.5mm PS
Request a Quote
Email Supplier
Description
PCB Hdr, Vert., 7.5mm PS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
PVP11-7,50 |
|
Product Name
|
Terminal Blocks |
|
Mounting Options
|
PCB
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
PCB
# of Contacts
20
Contacts Pitch
3.50 mm (0.14 inches)
View Details
3 suppliers
Mounting Options
Universal Mounting Foot
Termination Options
Screw Clamp
View Details
2 suppliers
BlockMaster Electronics, Inc.
North American
8 to 2 AWG
Voltage Rating
600 volts
Current Rating
100 amps
View Details