Powell Electronics, Inc. Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 30 40 50 60 70 80 83 84 85 86 87 88 89 90 91 92 93 94 95 100 110 120 130 140 150 154
Product Name Notes
.100 Friction Lock Terminal Strip
.100 Surface Mount Terminal Strip
1.00 mm Surface Mount Micro Terminal Str
2.00 mm Horizontal Surface Mount Termina
2.00 mm Signal/Power Combo Terminal Stri
CONNECTOR, TERMINAL
DIN Term Blk, Screw, 2 Level, Offset
DIN Term Blk, Screw, Dbl Level
Double Lv1 Header, Horiz.
Double Lvl Header, Horiz
PCB CRIMP TERM PHBZ TIN 18-22AWG RoHS 7K
PCB CRIMP TERMINAL, MATTE TIN PLATED RoH
PCB Dual Row Header, 10 Pole, 3.50mm, ho
PCB Dual Row Header, 10 Pole, 3.81mm, ho
PCB Dual Row Header, 11 Pole, 3.50mm, ho
PCB Dual Row Header, 11 Pole, 3.50mm, ve
PCB Dual Row Header, 11 Pole, 3.81mm, ve
PCB Dual Row Header, 12 Pole, 3.50mm, ve
PCB Dual Row Header, 12 Pole, 3.81mm, ho
PCB Dual Row Header, 13 Pole, 3.50mm, ho
PCB Dual Row Header, 13 Pole, 3.81mm, ho
PCB Dual Row Header, 13 Pole, 3.81mm, ve
PCB Dual Row Header, 14 Pole, 3.50mm, ve
PCB Dual Row Header, 14 Pole, 3.81mm, ve
PCB Dual Row Header, 15 Pole, 3.50mm, ho
PCB Dual Row Header, 15 Pole, 3.81mm, ho
PCB Dual Row Header, 15 Pole, 3.81mm, ve
PCB Dual Row Header, 16 Pole, 3.50mm, ve
PCB Dual Row Header, 16 Pole, 3.81mm, ve
PCB Dual Row Header, 17 Pole, 3.50mm, ho
PCB Dual Row Header, 17 Pole, 3.81mm, ho
PCB Dual Row Header, 17 Pole, 3.81mm, ve
PCB Dual Row Header, 18 Pole, 3.50mm, ve
PCB Dual Row Header, 18 Pole, 3.81mm, ve
PCB Dual Row Header, 19 Pole, 3.50mm, ho
PCB Dual Row Header, 19 Pole, 3.81mm, ho
PCB Dual Row Header, 19 Pole, 3.81mm, ve
PCB Dual Row Header, 2 Pole, 3.50mm, hor
PCB Dual Row Header, 2 Pole, 3.81mm, hor
PCB Dual Row Header, 20 Pole, 3.50mm, ve
PCB Dual Row Header, 20 Pole, 3.81mm, ve
PCB Dual Row Header, 21 Pole, 3.50mm, ho
PCB Dual Row Header, 21 Pole, 3.81mm, ho
PCB Dual Row Header, 21 Pole, 3.81mm, ve
PCB Dual Row Header, 22 Pole, 3.50mm, ve
PCB Dual Row Header, 22 Pole, 3.81mm, ve
PCB Dual Row Header, 23 Pole, 3.50mm, ho
PCB Dual Row Header, 23 Pole, 3.81mm, ho
PCB Dual Row Header, 23 Pole, 3.81mm, ve
PCB Dual Row Header, 24 Pole, 3.50mm, ve
PCB Dual Row Header, 24 Pole, 3.81mm, ve
PCB Dual Row Header, 3 Pole, 3.50mm, hor
PCB Dual Row Header, 3 Pole, 3.50mm, ver
PCB Dual Row Header, 3 Pole, 3.81mm, ver
PCB Dual Row Header, 4 Pole, 3.50mm, ver
PCB Dual Row Header, 4 Pole, 3.81mm, hor
PCB Dual Row Header, 5 Pole, 3.50mm, hor
PCB Dual Row Header, 5 Pole, 3.81mm, hor
PCB Dual Row Header, 5 Pole, 3.81mm, ver
PCB Dual Row Header, 6 Pole, 3.50mm, hor
PCB Dual Row Header, 6 Pole, 3.50mm, ver
PCB Dual Row Header, 6 Pole, 3.81mm, ver
PCB Dual Row Header, 7 Pole, 3.50mm, ver
PCB Dual Row Header, 7 Pole, 3.81mm, hor
PCB Dual Row Header, 8 Pole, 3.50mm, hor
PCB Dual Row Header, 8 Pole, 3.81mm, hor
PCB Dual Row Header, 8 Pole, 3.81mm, ver
PCB Dual Row Header, 9 Pole, 3.50mm, ver
PCB Dual Row Header, 9 Pole, 3.81mm, ver
PCB Dual Row Horiz Hdr, 5.08mm
PCB Dual Row Vert. Hdr, 5.08mm
PCB Terminal Connector
PIDG SPLICE 22-16COMM 22-18MIL
Terminal Cover for NH00 [1]

<< Prev Next >>