PHOENIX CONTACT USA Ground modular terminal block - USLKG 50 - 0443049

Description
Ground modular terminal block, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:16 mm² - 50 mm², AWG: 6 - 1/0, width: 20 mm, color: green-yellow, mounting type: NS 35/7,5, NS 35/15, NS 32
Description
Ground modular terminal block, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:16 mm² - 50 mm², AWG: 6 - 1/0, width: 20 mm, color: green-yellow, mounting type: NS 35/7,5, NS 35/15, NS 32

Suppliers

Company
Product
Description
Supplier Links
Ground modular terminal block - USLKG 50 - 0443049 -  - PHOENIX CONTACT USA
Middletown, PA, USA
Ground modular terminal block - USLKG 50 - 0443049
Ground modular terminal block - USLKG 50 - 0443049
Ground modular terminal block, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:16 mm² - 50 mm², AWG: 6 - 1/0, width: 20 mm, color: green-yellow, mounting type: NS 35/7,5, NS 35/15, NS 32

Ground modular terminal block, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:16 mm² - 50 mm², AWG: 6 - 1/0, width: 20 mm, color: green-yellow, mounting type: NS 35/7,5, NS 35/15, NS 32

Supplier's Site

Technical Specifications

  PHOENIX CONTACT USA
Product Category Terminal Blocks
Product Name Ground modular terminal block - USLKG 50 - 0443049
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.054 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7642-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details