PHOENIX CONTACT USA Tb, Feed-Thru, 1Pos, 0Awg, Grey; Pitch Spacing Phoenix Contact HDFKV 50

Description
TB, FEED-THRU, 1POS, 0AWG, GREY; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:6AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm²; Wire Connection Method:Screw; Rated Current:150A; Rated Voltage:690V RoHS Compliant: Yes
Datasheet
Description
TB, FEED-THRU, 1POS, 0AWG, GREY; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:6AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm²; Wire Connection Method:Screw; Rated Current:150A; Rated Voltage:690V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Feed-Thru, 1Pos, 0Awg, Grey; Pitch Spacing Phoenix Contact - 32AC7328 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Feed-Thru, 1Pos, 0Awg, Grey; Pitch Spacing Phoenix Contact
32AC7328
Tb, Feed-Thru, 1Pos, 0Awg, Grey; Pitch Spacing Phoenix Contact 32AC7328
TB, FEED-THRU, 1POS, 0AWG, GREY; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:6AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm²; Wire Connection Method:Screw; Rated Current:150A; Rated Voltage:690V RoHS Compliant: Yes

TB, FEED-THRU, 1POS, 0AWG, GREY; Pitch Spacing:-; No. of Positions:1Positions; Wire Size AWG Min:6AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm²; Wire Connection Method:Screw; Rated Current:150A; Rated Voltage:690V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 32AC7328
Product Name Tb, Feed-Thru, 1Pos, 0Awg, Grey; Pitch Spacing Phoenix Contact
North American 6 to 0 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2220.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Fuse terminal block - 2002-1711/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-10D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers