PlugTail™ Single Pole 20amp 120/277vac Decorator Switch, White
FEATURES
Heavy-gauge steel strap for superior strength.
Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections.
Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release.
Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing.
Pre-stripped connector leads fasten to conductors, easier than standard pigtails.
No exposed terminals create a finger safe application before, during, and after installation.
PlugTail™ Single Pole 20amp 120/277vac Decorator Switch, White
FEATURES
- Heavy-gauge steel strap for superior strength.
- Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections.
- Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release.
- Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing.
- Pre-stripped connector leads fasten to conductors, easier than standard pigtails.
- No exposed terminals create a finger safe application before, during, and after installation.