Legrand TradeMaster® Light Toggle Switches, Illuminated TM874WSL

Description
Four-way, Illuminated Decorator Switch, 15 amps, 120/277 volts, White. FEATURES Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14 AWG. Narrow back body leaves more room for wires in the box. Extra-long, through-body strap eliminates floating installations and imperfect applications. Smooth, quiet paddle action. Easy-access green hex head ground screw. Tri-drive ground, terminal, and mounting screws. Self-grounding models provide automatic ground clip.
Description
Four-way, Illuminated Decorator Switch, 15 amps, 120/277 volts, White. FEATURES Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14 AWG. Narrow back body leaves more room for wires in the box. Extra-long, through-body strap eliminates floating installations and imperfect applications. Smooth, quiet paddle action. Easy-access green hex head ground screw. Tri-drive ground, terminal, and mounting screws. Self-grounding models provide automatic ground clip.

Suppliers

Company
Product
Description
Supplier Links
TradeMaster® Light Toggle Switches, Illuminated - TM874WSL - Legrand
West Hartford, CT, USA
TradeMaster® Light Toggle Switches, Illuminated
TM874WSL
TradeMaster® Light Toggle Switches, Illuminated TM874WSL
Four-way, Illuminated Decorator Switch, 15 amps, 120/277 volts, White. FEATURES Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14 AWG. Narrow back body leaves more room for wires in the box. Extra-long, through-body strap eliminates floating installations and imperfect applications. Smooth, quiet paddle action. Easy-access green hex head ground screw. Tri-drive ground, terminal, and mounting screws. Self-grounding models provide automatic ground clip.

Four-way, Illuminated Decorator Switch, 15 amps, 120/277 volts, White.

FEATURES

  • Designer-style satin-finish rocker.
  • High-impact resistant thermoplastic construction.
  • External screw-pressure-plate back and side wired.
  • Accepts #12 and #14 AWG.
  • Push wire #14 AWG.
  • Narrow back body leaves more room for wires in the box.
  • Extra-long, through-body strap eliminates floating installations and imperfect applications.
  • Smooth, quiet paddle action.
  • Easy-access green hex head ground screw.
  • Tri-drive ground, terminal, and mounting screws.
  • Self-grounding models provide automatic ground clip.
Supplier's Site

Technical Specifications

  Legrand
Product Category Rocker Switches
Product Number TM874WSL
Product Name TradeMaster® Light Toggle Switches, Illuminated
Rocker Actuator Rocker
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Four Way Switch
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two Single Pole Decorative Switches - 72111 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1213 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Solder
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details