Legrand TradeMaster® Light Toggle Switches, Decorator TM870W

Description
Decorator Switch 1Pole 15Amp 120/277V Grounding, White FEATURES Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14 AWG. Narrow back body leaves more room for wires in the box. Extra-long, through-body strap eliminates floating installations and imperfect applications. Smooth, quiet paddle action. Easy-access green hex head ground screw. Tri-drive ground, terminal, and mounting screws. ON-OFF switches conform to NEC 430-104 requirements for kitchen disposal units.
Description
Decorator Switch 1Pole 15Amp 120/277V Grounding, White FEATURES Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14 AWG. Narrow back body leaves more room for wires in the box. Extra-long, through-body strap eliminates floating installations and imperfect applications. Smooth, quiet paddle action. Easy-access green hex head ground screw. Tri-drive ground, terminal, and mounting screws. ON-OFF switches conform to NEC 430-104 requirements for kitchen disposal units.

Suppliers

Company
Product
Description
Supplier Links
TradeMaster® Light Toggle Switches, Decorator - TM870W - Legrand
West Hartford, CT, USA
TradeMaster® Light Toggle Switches, Decorator
TM870W
TradeMaster® Light Toggle Switches, Decorator TM870W
Decorator Switch 1Pole 15Amp 120/277V Grounding, White FEATURES Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14 AWG. Narrow back body leaves more room for wires in the box. Extra-long, through-body strap eliminates floating installations and imperfect applications. Smooth, quiet paddle action. Easy-access green hex head ground screw. Tri-drive ground, terminal, and mounting screws. ON-OFF switches conform to NEC 430-104 requirements for kitchen disposal units.

Decorator Switch 1Pole 15Amp 120/277V Grounding, White

FEATURES

  • Designer-style satin-finish rocker.
  • High-impact resistant thermoplastic construction.
  • External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG.
  • Push wire #14 AWG.
  • Narrow back body leaves more room for wires in the box.
  • Extra-long, through-body strap eliminates floating installations and imperfect applications.
  • Smooth, quiet paddle action.
  • Easy-access green hex head ground screw.
  • Tri-drive ground, terminal, and mounting screws.
  • ON-OFF switches conform to NEC 430-104 requirements for kitchen disposal units.
Supplier's Site

Technical Specifications

  Legrand
Product Category Rocker Switches
Product Number TM870W
Product Name TradeMaster® Light Toggle Switches, Decorator
Rocker Actuator Rocker
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Smart Switch 3-Way - SPN30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Features Illuminated
AC Voltage Rating 125 volts
View Details
A8L Miniature Rocker Switch - A8L-21-13N2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Right Angle PC Pins; Right-angled PCB
View Details
3 suppliers
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details