Legrand PlugTail™ Toggle Switches, Decorator PT2603W347

Description
PlugTail™ Canadian Three-Way 15amp 347 vac Decorator Switch, White. FEATURES Heavy-gauge steel strap for superior strength. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release. Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. No exposed terminals create a finger safe application before, during, and after installation.
Description
PlugTail™ Canadian Three-Way 15amp 347 vac Decorator Switch, White. FEATURES Heavy-gauge steel strap for superior strength. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release. Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. No exposed terminals create a finger safe application before, during, and after installation.

Suppliers

Company
Product
Description
Supplier Links
PlugTail™ Toggle Switches, Decorator - PT2603W347 - Legrand
West Hartford, CT, USA
PlugTail™ Toggle Switches, Decorator
PT2603W347
PlugTail™ Toggle Switches, Decorator PT2603W347
PlugTail™ Canadian Three-Way 15amp 347 vac Decorator Switch, White. FEATURES Heavy-gauge steel strap for superior strength. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release. Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. No exposed terminals create a finger safe application before, during, and after installation.

PlugTail™ Canadian Three-Way 15amp 347 vac Decorator Switch, White.

FEATURES

  • Heavy-gauge steel strap for superior strength.
  • Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections.
  • Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release.
  • Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing.
  • Pre-stripped connector leads fasten to conductors, easier than standard pigtails.
  • No exposed terminals create a finger safe application before, during, and after installation.
Supplier's Site

Technical Specifications

  Legrand
Product Category Rocker Switches
Product Number PT2603W347
Product Name PlugTail™ Toggle Switches, Decorator
Rocker Actuator Rocker
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Three Way Switch
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Self-Grounding Decorative Switch, Commercial Grade - 1014S - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
A8A Rocker Switch - A8A-202-1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #250
View Details
3 suppliers
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details