Legrand TradeMaster® Light Toggle Switches, Decorator TM8113WCC

Description
Decorator Combo, 2 single pole switches and one 3-way switch, White FEATURES Impact-resistant face and body. Fully rounded back body protects wires from being damaged by sharp edges. Clear identification of circuits. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Ground screw position under the end of the strap minimizes the risk of contact. Full wraparound metal strap with lock-in tabs. Patented split circuit tab -- easily accessible, and can be reinstalled without a tool. Unique "Up/Down" switches match the look and feel of standard Decorator switches. Largest breadth of 15 amp offering. All screws are tri-drive. Tamper-resistant version features dual mechanical shutter system to help prevent insertion of foreign objects.
Description
Decorator Combo, 2 single pole switches and one 3-way switch, White FEATURES Impact-resistant face and body. Fully rounded back body protects wires from being damaged by sharp edges. Clear identification of circuits. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Ground screw position under the end of the strap minimizes the risk of contact. Full wraparound metal strap with lock-in tabs. Patented split circuit tab -- easily accessible, and can be reinstalled without a tool. Unique "Up/Down" switches match the look and feel of standard Decorator switches. Largest breadth of 15 amp offering. All screws are tri-drive. Tamper-resistant version features dual mechanical shutter system to help prevent insertion of foreign objects.

Suppliers

Company
Product
Description
Supplier Links
TradeMaster® Light Toggle Switches, Decorator - TM8113WCC - Legrand
West Hartford, CT, USA
TradeMaster® Light Toggle Switches, Decorator
TM8113WCC
TradeMaster® Light Toggle Switches, Decorator TM8113WCC
Decorator Combo, 2 single pole switches and one 3-way switch, White FEATURES Impact-resistant face and body. Fully rounded back body protects wires from being damaged by sharp edges. Clear identification of circuits. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Ground screw position under the end of the strap minimizes the risk of contact. Full wraparound metal strap with lock-in tabs. Patented split circuit tab -- easily accessible, and can be reinstalled without a tool. Unique "Up/Down" switches match the look and feel of standard Decorator switches. Largest breadth of 15 amp offering. All screws are tri-drive. Tamper-resistant version features dual mechanical shutter system to help prevent insertion of foreign objects.

Decorator Combo, 2 single pole switches and one 3-way switch, White

FEATURES

  • Impact-resistant face and body.
  • Fully rounded back body protects wires from being damaged by sharp edges.
  • Clear identification of circuits.
  • External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG.
  • Ground screw position under the end of the strap minimizes the risk of contact.
  • Full wraparound metal strap with lock-in tabs.
  • Patented split circuit tab -- easily accessible, and can be reinstalled without a tool.
  • Unique "Up/Down" switches match the look and feel of standard Decorator switches.
  • Largest breadth of 15 amp offering.
  • All screws are tri-drive.
  • Tamper-resistant version features dual mechanical shutter system to help prevent insertion of foreign objects.
Supplier's Site

Technical Specifications

  Legrand
Product Category Rocker Switches
Product Number TM8113WCC
Product Name TradeMaster® Light Toggle Switches, Decorator
Rocker Actuator Rocker
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; Three Way Switch
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Rocker Switches - 180388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
Process Sealed Subminiature Toggles - A28KW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers