WALL SWITCH TOGGLE 15AMP 120VAC 3WAY BROWN. FREE 2 YEAR RADWELL WARRANTY
| Legrand - Pass & Seymour | Radwell International | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | 663 | 11970387 |
| Product Name | Standard AC Switch | Wall Switch |
| Switch Type | Toggle | |
| Standards / Compliances | CSA Certified; UL Listed | |
| Length / Diameter | 4.2 inch (107 mm) | |
| Width | 1.25 inch (31.75 mm) |