Legrand TradeMaster® Light Toggle Switches, Nafta Compliant TM870NAW

Description
NAFTA-Compliant Decorator Switch 1Pole 15Amp 120/277V Grounding, White FEATURES Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14 AWG. Narrow back body leaves more room for wires in the box. Extra-long, through-body strap eliminates floating installations and imperfect applications. Smooth, quiet paddle action. Easy-access green hex head ground screw. Tri-drive ground, terminal, and mounting screws. ON-OFF switches conform to NEC 430-104 requirements for kitchen disposal units. NAFTA-Compliant Residential Wiring Devices are ideal for use on projects subject to the provisions of the Buy American Act.
Description
NAFTA-Compliant Decorator Switch 1Pole 15Amp 120/277V Grounding, White FEATURES Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14 AWG. Narrow back body leaves more room for wires in the box. Extra-long, through-body strap eliminates floating installations and imperfect applications. Smooth, quiet paddle action. Easy-access green hex head ground screw. Tri-drive ground, terminal, and mounting screws. ON-OFF switches conform to NEC 430-104 requirements for kitchen disposal units. NAFTA-Compliant Residential Wiring Devices are ideal for use on projects subject to the provisions of the Buy American Act.

Suppliers

Company
Product
Description
Supplier Links
TradeMaster® Light Toggle Switches, Nafta Compliant - TM870NAW - Legrand
West Hartford, CT, USA
TradeMaster® Light Toggle Switches, Nafta Compliant
TM870NAW
TradeMaster® Light Toggle Switches, Nafta Compliant TM870NAW
NAFTA-Compliant Decorator Switch 1Pole 15Amp 120/277V Grounding, White FEATURES Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14 AWG. Narrow back body leaves more room for wires in the box. Extra-long, through-body strap eliminates floating installations and imperfect applications. Smooth, quiet paddle action. Easy-access green hex head ground screw. Tri-drive ground, terminal, and mounting screws. ON-OFF switches conform to NEC 430-104 requirements for kitchen disposal units. NAFTA-Compliant Residential Wiring Devices are ideal for use on projects subject to the provisions of the Buy American Act.

NAFTA-Compliant Decorator Switch 1Pole 15Amp 120/277V Grounding, White

FEATURES

  • Designer-style satin-finish rocker.
  • High-impact resistant thermoplastic construction.
  • External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG.
  • Push wire #14 AWG.
  • Narrow back body leaves more room for wires in the box.
  • Extra-long, through-body strap eliminates floating installations and imperfect applications.
  • Smooth, quiet paddle action.
  • Easy-access green hex head ground screw.
  • Tri-drive ground, terminal, and mounting screws.
  • ON-OFF switches conform to NEC 430-104 requirements for kitchen disposal units.
  • NAFTA-Compliant Residential Wiring Devices are ideal for use on projects subject to the provisions of the Buy American Act.
Supplier's Site

Technical Specifications

  Legrand
Product Category Rocker Switches
Product Number TM870NAW
Product Name TradeMaster® Light Toggle Switches, Nafta Compliant
Rocker Actuator Rocker
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Decorative Outlet & Pilot Light - 72500 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1185V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details