Legrand Toggle Switches, Decorator PT2603W

Description
PlugTail™ Three-Way 15amp 120/277vac Decorator Switch, White FEATURES Heavy-gauge steel strap for superior strength. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release. Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. No exposed terminals create a finger safe application before, during, and after installation.
Description
PlugTail™ Three-Way 15amp 120/277vac Decorator Switch, White FEATURES Heavy-gauge steel strap for superior strength. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release. Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. No exposed terminals create a finger safe application before, during, and after installation.

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches, Decorator - PT2603W - Legrand
West Hartford, CT, USA
Toggle Switches, Decorator
PT2603W
Toggle Switches, Decorator PT2603W
PlugTail™ Three-Way 15amp 120/277vac Decorator Switch, White FEATURES Heavy-gauge steel strap for superior strength. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release. Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. No exposed terminals create a finger safe application before, during, and after installation.

PlugTail™ Three-Way 15amp 120/277vac Decorator Switch, White

FEATURES

  • Heavy-gauge steel strap for superior strength.
  • Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections.
  • Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release.
  • Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing.
  • Pre-stripped connector leads fasten to conductors, easier than standard pigtails.
  • No exposed terminals create a finger safe application before, during, and after installation.
Supplier's Site

Technical Specifications

  Legrand
Product Category Rocker Switches
Product Number PT2603W
Product Name Toggle Switches, Decorator
Rocker Actuator Rocker
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Three Way Switch
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
View Details
Rocker Switches - 322029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details