Legrand TradeMaster® Light Toggle Switches, Decorator TM874W

Description
Decorator Switch, 4Way 15Amp 120/277V, White FEATURES Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14 AWG. Narrow back body leaves more room for wires in the box. Extra-long, through-body strap eliminates floating installations and imperfect applications. Smooth, quiet paddle action. Easy-access green hex head ground screw. Tri-drive ground, terminal, and mounting screws. ON-OFF switches conform to NEC 430-104 requirements for kitchen disposal units.
Description
Decorator Switch, 4Way 15Amp 120/277V, White FEATURES Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14 AWG. Narrow back body leaves more room for wires in the box. Extra-long, through-body strap eliminates floating installations and imperfect applications. Smooth, quiet paddle action. Easy-access green hex head ground screw. Tri-drive ground, terminal, and mounting screws. ON-OFF switches conform to NEC 430-104 requirements for kitchen disposal units.

Suppliers

Company
Product
Description
Supplier Links
TradeMaster® Light Toggle Switches, Decorator - TM874W - Legrand
West Hartford, CT, USA
TradeMaster® Light Toggle Switches, Decorator
TM874W
TradeMaster® Light Toggle Switches, Decorator TM874W
Decorator Switch, 4Way 15Amp 120/277V, White FEATURES Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14 AWG. Narrow back body leaves more room for wires in the box. Extra-long, through-body strap eliminates floating installations and imperfect applications. Smooth, quiet paddle action. Easy-access green hex head ground screw. Tri-drive ground, terminal, and mounting screws. ON-OFF switches conform to NEC 430-104 requirements for kitchen disposal units.

Decorator Switch, 4Way 15Amp 120/277V, White

FEATURES

  • Designer-style satin-finish rocker.
  • High-impact resistant thermoplastic construction.
  • External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG.
  • Push wire #14 AWG.
  • Narrow back body leaves more room for wires in the box.
  • Extra-long, through-body strap eliminates floating installations and imperfect applications.
  • Smooth, quiet paddle action.
  • Easy-access green hex head ground screw.
  • Tri-drive ground, terminal, and mounting screws.
  • ON-OFF switches conform to NEC 430-104 requirements for kitchen disposal units.
Supplier's Site
TradeMaster® Light Toggle Switches, Decorator - TM874W - Legrand
West Hartford, CT, USA
TradeMaster® Light Toggle Switches, Decorator
TM874W
TradeMaster® Light Toggle Switches, Decorator TM874W
NAFTA-Compliant Decorator Switch, 4Way 15Amp 120/277V, White FEATURES Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14 AWG. Narrow back body leaves more room for wires in the box. Extra-long, through-body strap eliminates floating installations and imperfect applications. Smooth, quiet paddle action. Easy-access green hex head ground screw. Tri-drive ground, terminal, and mounting screws. ON-OFF switches conform to NEC 430-104 requirements for kitchen disposal units. NAFTA-Compliant Residential Wiring Devices are ideal for use on projects subject to the provisions of the Buy American Act.

NAFTA-Compliant Decorator Switch, 4Way 15Amp 120/277V, White

FEATURES

  • Designer-style satin-finish rocker.
  • High-impact resistant thermoplastic construction.
  • External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG.
  • Push wire #14 AWG.
  • Narrow back body leaves more room for wires in the box.
  • Extra-long, through-body strap eliminates floating installations and imperfect applications.
  • Smooth, quiet paddle action.
  • Easy-access green hex head ground screw.
  • Tri-drive ground, terminal, and mounting screws.
  • ON-OFF switches conform to NEC 430-104 requirements for kitchen disposal units.
  • NAFTA-Compliant Residential Wiring Devices are ideal for use on projects subject to the provisions of the Buy American Act.
Supplier's Site
Wall Switch - 11992532 - Radwell International
Willingboro, NJ, United States
Wall Switch
11992532
Wall Switch 11992532
RADIANT SWITCH 4W 15A 120/277V WHITE. FREE 2 YEAR RADWELL WARRANTY

RADIANT SWITCH 4W 15A 120/277V WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Legrand Radwell International
Product Category Rocker Switches Rocker Switches
Product Number TM874W 11992532
Product Name TradeMaster® Light Toggle Switches, Decorator Wall Switch
Rocker Actuator Rocker
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Four Way Switch
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Decorative Switch, Residential Grade - 1006 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
A8GS Remote Reset Rocker Switch - A8GS-P1115V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details