Legrand TradeMaster® Light Toggle Switches, Decorator TM811WCC

Description
Decorator Combo, 2 single pole switches, White FEATURES Impact-resistant face and body. Fully rounded back body protects wires from being damaged by sharp edges. Clear identification of circuits. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Ground screw position under the end of the strap minimizes the risk of contact. Full wraparound metal strap with lock-in tabs. Patented split circuit tab -- easily accessible, and can be reinstalled without a tool. Unique "Up/Down" switches match the look and feel of standard Decorator switches. Largest breadth of 15 amp offering. All screws are tri-drive. Tamper-resistant version features dual mechanical shutter system to help prevent insertion of foreign objects.
Description
Decorator Combo, 2 single pole switches, White FEATURES Impact-resistant face and body. Fully rounded back body protects wires from being damaged by sharp edges. Clear identification of circuits. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Ground screw position under the end of the strap minimizes the risk of contact. Full wraparound metal strap with lock-in tabs. Patented split circuit tab -- easily accessible, and can be reinstalled without a tool. Unique "Up/Down" switches match the look and feel of standard Decorator switches. Largest breadth of 15 amp offering. All screws are tri-drive. Tamper-resistant version features dual mechanical shutter system to help prevent insertion of foreign objects.

Suppliers

Company
Product
Description
Supplier Links
TradeMaster® Light Toggle Switches, Decorator - TM811WCC - Legrand
West Hartford, CT, USA
TradeMaster® Light Toggle Switches, Decorator
TM811WCC
TradeMaster® Light Toggle Switches, Decorator TM811WCC
Decorator Combo, 2 single pole switches, White FEATURES Impact-resistant face and body. Fully rounded back body protects wires from being damaged by sharp edges. Clear identification of circuits. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Ground screw position under the end of the strap minimizes the risk of contact. Full wraparound metal strap with lock-in tabs. Patented split circuit tab -- easily accessible, and can be reinstalled without a tool. Unique "Up/Down" switches match the look and feel of standard Decorator switches. Largest breadth of 15 amp offering. All screws are tri-drive. Tamper-resistant version features dual mechanical shutter system to help prevent insertion of foreign objects.

Decorator Combo, 2 single pole switches, White

FEATURES

  • Impact-resistant face and body.
  • Fully rounded back body protects wires from being damaged by sharp edges.
  • Clear identification of circuits.
  • External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG.
  • Ground screw position under the end of the strap minimizes the risk of contact. Full wraparound metal strap with lock-in tabs.
  • Patented split circuit tab -- easily accessible, and can be reinstalled without a tool.
  • Unique "Up/Down" switches match the look and feel of standard Decorator switches.
  • Largest breadth of 15 amp offering.
  • All screws are tri-drive.
  • Tamper-resistant version features dual mechanical shutter system to help prevent insertion of foreign objects.
Supplier's Site

Technical Specifications

  Legrand
Product Category Rocker Switches
Product Number TM811WCC
Product Name TradeMaster® Light Toggle Switches, Decorator
Rocker Actuator Rocker
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Smart Switch Single-Pole - SPN10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single-Pole
Standards / Compliances UL Listed
Features Illuminated
View Details