Legrand Toggle Switches, Decorator 2623W

Description
Three-way, Back and Side Wire, Decorator Switch, 20 amps, 120/277 volts, White. FEATURES Impact-resistant polycarb back body and frame. Cushioned thermoplastic paddle assures smooth, quiet, long term operation. Unique single rocking butterfly contact provides long term consistent performance with significantly fewer moving parts. Internal screw-pressure-plate back and side wire capability for easy installation with #14 - #10 stranded or solid copper/copper clad wire. Terminals made of high conductivity brass and serrated for maximum wire gripping. Silver alloy contacts integrally formed to the butterfly actuator assures reliable performance. Integral auto-ground clip for positive ground to metal boxes. Tri-drive ground, terminal, and mounting screws. All terminal screws backed out, ready-to-install.
Description
Three-way, Back and Side Wire, Decorator Switch, 20 amps, 120/277 volts, White. FEATURES Impact-resistant polycarb back body and frame. Cushioned thermoplastic paddle assures smooth, quiet, long term operation. Unique single rocking butterfly contact provides long term consistent performance with significantly fewer moving parts. Internal screw-pressure-plate back and side wire capability for easy installation with #14 - #10 stranded or solid copper/copper clad wire. Terminals made of high conductivity brass and serrated for maximum wire gripping. Silver alloy contacts integrally formed to the butterfly actuator assures reliable performance. Integral auto-ground clip for positive ground to metal boxes. Tri-drive ground, terminal, and mounting screws. All terminal screws backed out, ready-to-install.

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches, Decorator - 2623W - Legrand
West Hartford, CT, USA
Toggle Switches, Decorator
2623W
Toggle Switches, Decorator 2623W
Three-way, Back and Side Wire, Decorator Switch, 20 amps, 120/277 volts, White. FEATURES Impact-resistant polycarb back body and frame. Cushioned thermoplastic paddle assures smooth, quiet, long term operation. Unique single rocking butterfly contact provides long term consistent performance with significantly fewer moving parts. Internal screw-pressure-plate back and side wire capability for easy installation with #14 - #10 stranded or solid copper/copper clad wire. Terminals made of high conductivity brass and serrated for maximum wire gripping. Silver alloy contacts integrally formed to the butterfly actuator assures reliable performance. Integral auto-ground clip for positive ground to metal boxes. Tri-drive ground, terminal, and mounting screws. All terminal screws backed out, ready-to-install.

Three-way, Back and Side Wire, Decorator Switch, 20 amps, 120/277 volts, White.

FEATURES

  • Impact-resistant polycarb back body and frame.
  • Cushioned thermoplastic paddle assures smooth, quiet, long term operation.
  • Unique single rocking butterfly contact provides long term consistent performance with significantly fewer moving parts.
  • Internal screw-pressure-plate back and side wire capability for easy installation with #14 - #10 stranded or solid copper/copper clad wire.
  • Terminals made of high conductivity brass and serrated for maximum wire gripping.
  • Silver alloy contacts integrally formed to the butterfly actuator assures reliable performance.
  • Integral auto-ground clip for positive ground to metal boxes.
  • Tri-drive ground, terminal, and mounting screws.
  • All terminal screws backed out, ready-to-install.
Supplier's Site

Technical Specifications

  Legrand
Product Category Rocker Switches
Product Number 2623W
Product Name Toggle Switches, Decorator
Rocker Actuator Rocker
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 450-1982-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
View Details
2 suppliers
Rocker Switches - 7932550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function (on)-off-(on)
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Quick connect
View Details