Cree, Inc. LED White Lighting MLEAWT-A1-0000-0002A1

Description
LED Lighting XLamp® ML-E White, Cool 5000K (4500K ~ 5350K) 3.2V 150mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® ML-E White, Cool 5000K (4500K ~ 5350K) 3.2V 150mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MLEAWT-A1-0000-0002A1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MLEAWT-A1-0000-0002A1-ND
LED White Lighting MLEAWT-A1-0000-0002A1-ND
LED Lighting XLamp® ML-E White, Cool 5000K (4500K ~ 5350K) 3.2V 150mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-E White, Cool 5000K (4500K ~ 5350K) 3.2V 150mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MLEAWT-A1-0000-0002A1
High Power LEDs - White MLEAWT-A1-0000-0002A1
High Power LEDs - White White 39.8lm XLamp MLE LED

High Power LEDs - White White 39.8lm XLamp MLE LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MLEAWT-A1-0000-0002A1-ND MLEAWT-A1-0000-0002A1
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-SMD, J-Lead Exposed Pad
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - SML-LX0805SIC-TR - 1098485-SML-LX0805SIC-TR - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 140 degrees
View Details
3 suppliers
Narrow Angle TO-39 Package 850 nm Emitter - OD-110L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details