Cree, Inc. LED White Lighting MLEAWT-A1-0000-0002F4

Description
LED Lighting XLamp® ML-E White, Neutral 4750K (4500K ~ 5000K) 3.2V 150mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® ML-E White, Neutral 4750K (4500K ~ 5000K) 3.2V 150mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MLEAWT-A1-0000-0002F4-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MLEAWT-A1-0000-0002F4-ND
LED White Lighting MLEAWT-A1-0000-0002F4-ND
LED Lighting XLamp® ML-E White, Neutral 4750K (4500K ~ 5000K) 3.2V 150mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-E White, Neutral 4750K (4500K ~ 5000K) 3.2V 150mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MLEAWT-A1-0000-0002F4
High Power LEDs - White MLEAWT-A1-0000-0002F4
High Power LEDs - White White 39.8lm XLamp MLE LED

High Power LEDs - White White 39.8lm XLamp MLE LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MLEAWT-A1-0000-0002F4-ND MLEAWT-A1-0000-0002F4
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-SMD, J-Lead Exposed Pad
LED Type White
Color Temperature 4750 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
View Details