Cree, Inc. LED White Lighting MLEAWT-A1-0000-0002F6

Description
LED Lighting XLamp® ML-E White, Warm 3750K (3500K ~ 4000K) 3.2V 150mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® ML-E White, Warm 3750K (3500K ~ 4000K) 3.2V 150mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MLEAWT-A1-0000-0002F6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MLEAWT-A1-0000-0002F6-ND
LED White Lighting MLEAWT-A1-0000-0002F6-ND
LED Lighting XLamp® ML-E White, Warm 3750K (3500K ~ 4000K) 3.2V 150mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-E White, Warm 3750K (3500K ~ 4000K) 3.2V 150mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MLEAWT-A1-0000-0002F6
High Power LEDs - White MLEAWT-A1-0000-0002F6
High Power LEDs - White White 39.8lm XLamp MLE LED

High Power LEDs - White White 39.8lm XLamp MLE LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MLEAWT-A1-0000-0002F6-ND MLEAWT-A1-0000-0002F6
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-SMD, J-Lead Exposed Pad
LED Type White
Color Temperature 3750 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
0.45mm Leadframe-Based Surface Mount ChipLED - ASMT-RA45-AP932 - Broadcom Inc.
Specs
LED Package: 1.6 x 0.8 x 0.45mm
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
6 suppliers
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details