Cree, Inc. LED White Lighting MLCSWT-A1-0000-000XE3

Description
LED Lighting XLamp® ML-C White, Cool 5000K 6.4V 50mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® ML-C White, Cool 5000K 6.4V 50mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MLCSWT-A1-0000-000XE3TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MLCSWT-A1-0000-000XE3TR-ND
LED White Lighting MLCSWT-A1-0000-000XE3TR-ND
LED Lighting XLamp® ML-C White, Cool 5000K 6.4V 50mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-C White, Cool 5000K 6.4V 50mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MLCSWT-A1-0000-000XE3
High Power LEDs - White MLCSWT-A1-0000-000XE3
High Power LEDs - White White 5000K 38lm @ 150mA

High Power LEDs - White White 5000K 38lm @ 150mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MLCSWT-A1-0000-000XE3TR-ND MLCSWT-A1-0000-000XE3
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-SMD, J-Lead Exposed Pad
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 468 nm (4680 Å)
Forward Voltage 3.3 volts
View Details