Cree, Inc. High Power LEDs - White MLCAWT-H1-0000-000XZ8

Description
High Power LEDs - White White, 26.8lm
Datasheet
Description
High Power LEDs - White White, 26.8lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
MLCAWT-H1-0000-000XZ8
High Power LEDs - White MLCAWT-H1-0000-000XZ8
High Power LEDs - White White, 26.8lm

High Power LEDs - White White, 26.8lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number MLCAWT-H1-0000-000XZ8
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
2.8X0.8MM RA GREEN SMD LED - AA2810AZGS/G - Kingbright Corporation
Specs
LED Package: Right Angle-2.8X1.0mm
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details