Cree, Inc. LED White Lighting MLCSWT-A1-0000-000XE5

Description
LED Lighting XLamp® ML-C White, Neutral 4000K 6.4V 50mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® ML-C White, Neutral 4000K 6.4V 50mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MLCSWT-A1-0000-000XE5CT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MLCSWT-A1-0000-000XE5CT-ND
LED White Lighting MLCSWT-A1-0000-000XE5CT-ND
LED Lighting XLamp® ML-C White, Neutral 4000K 6.4V 50mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-C White, Neutral 4000K 6.4V 50mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet
LED White Lighting - MLCSWT-A1-0000-000XE5DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® ML-C White, Neutral 4000K 6.4V 50mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-C White, Neutral 4000K 6.4V 50mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet
LED White Lighting - MLCSWT-A1-0000-000XE5TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MLCSWT-A1-0000-000XE5TR-ND
LED White Lighting MLCSWT-A1-0000-000XE5TR-ND
LED Lighting XLamp® ML-C White, Neutral 4000K 6.4V 50mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-C White, Neutral 4000K 6.4V 50mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MLCSWT-A1-0000-000XE5
High Power LEDs - White MLCSWT-A1-0000-000XE5
High Power LEDs - White White 4000K 38lm @ 150mA

High Power LEDs - White White 4000K 38lm @ 150mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MLCSWT-A1-0000-000XE5CT-ND MLCSWT-A1-0000-000XE5
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-SMD, J-Lead Exposed Pad
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail Loop lead
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
.156
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details