RSH-33 -- PROXIMITY SENSORS, MAGNETS
Comus International
Proximity Sensors, Magnets
RSH-33
Description
Rectangular Magnet
Size: Length: 19.5 Height: 3.18 Width: 3.18
Material: Alcomax
Description
Rectangular Magnet
Size: Length: 19.5 Height: 3.18 Width: 3.18
Material: Alcomax
Datasheet
Suppliers
Proximity Sensors, Magnets
RSH-33
Rectangular Magnet
Size: Length: 19.5 Height: 3.18 Width: 3.18
Material: Alcomax
- Rectangular Magnet
- Size: Length: 19.5 Height: 3.18 Width: 3.18
- Material: Alcomax
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
RSH-33 |
|
Product Name
|
Proximity Sensors, Magnets |
|
Material
|
Alcomax
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Arnold Magnetic Technologies
Industrial Magnets
Individual Magnets; Bulk Magnet Materials; Magnetic Assembly
Material
Aluminum-Nickel-Cobalt
Manufacturing Method
Cast
View Details
Industrial Magnets
Magnetic Assembly; Rare-Earth Magnet
View Details