PTM 12 -- PROXIMITY SENSORS, MAGNETS
Comus International
Proximity Sensors, Magnets
PTM 12
Description
Metal Threaded Housing
Size: Length: 50.0mm
Diameter: M12 Thread
Material: Brass-nickel plated
Operating Temperature: -20° +85°C
Datasheet
Description
Metal Threaded Housing
Size: Length: 50.0mm
Diameter: M12 Thread
Material: Brass-nickel plated
Operating Temperature: -20° +85°C
Datasheet
Suppliers
Proximity Sensors, Magnets
PTM 12
Metal Threaded Housing
Size: Length: 50.0mm
Diameter: M12 Thread
Material: Brass-nickel plated
Operating Temperature: -20° +85°C
- Metal Threaded Housing
- Size: Length: 50.0mm
- Diameter: M12 Thread
- Material: Brass-nickel plated
- Operating Temperature: -20° +85°C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
PTM 12 |
|
Product Name
|
Proximity Sensors, Magnets |
|
Material
|
Brass-nickel plated
|
Unlock Full Specs
to access all available technical data
Similar Products
Arnold Magnetic Technologies
Industrial Magnets
Individual Magnets; Bulk Magnet Materials
Features
Coating (optional feature)
Operating Temperature
176 F (80 C)
View Details
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Industrial Magnets
Bulk Magnet Materials
Material
Soft Magnets
View Details
Material
Neodymium Iron Boron; Neodymium
Holding Force
44.1 lbs (20 kg)
Length
0.9843 inch (25 mm)
View Details