M1417 -- PROXIMITY SENSORS, MAGNETS
Comus International
Proximity Sensors, Magnets
M1417
Description
Ring Magnet
Size: Diameter: 14.0mm Length: 6.0mm Hole size 4.0mm
Material: Neodymium Iron Boron (NdFeb) Nickel Plated
Features: High Strength
Description
Ring Magnet
Size: Diameter: 14.0mm Length: 6.0mm Hole size 4.0mm
Material: Neodymium Iron Boron (NdFeb) Nickel Plated
Features: High Strength
Datasheet
Suppliers
Proximity Sensors, Magnets
M1417
Ring Magnet
Size: Diameter: 14.0mm Length: 6.0mm Hole size 4.0mm
Material: Neodymium Iron Boron (NdFeb) Nickel Plated
Features: High Strength
- Ring Magnet
- Size: Diameter: 14.0mm Length: 6.0mm Hole size 4.0mm
- Material: Neodymium Iron Boron (NdFeb) Nickel Plated
- Features: High Strength
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
M1417 |
|
Product Name
|
Proximity Sensors, Magnets |
|
Material
|
Neodymium Iron Boron; Neodymium Iron Boron (NdFeb) Nickel Plated
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Arnold Magnetic Technologies
Industrial Magnets
Bulk Magnet Materials; Magnetic Assembly
Material
Neodymium Iron Boron; Samarium Cobalt; Ferrite; Binders Nylon 6, Nylon 12, and PPS
Manufacturing Method
Injection Molded
View Details