MPSM -- PROXIMITY SENSORS, MAGNETS
Comus International
Proximity Sensors, Magnets
MPSM
Description
Plastic Moulded Housing
Size: Length: 23.0mm (0.906in)
Height: 6.0mm (0.236in)
Width: 14.0mm (0.551in)
Description
Plastic Moulded Housing
Size: Length: 23.0mm (0.906in)
Height: 6.0mm (0.236in)
Width: 14.0mm (0.551in)
Datasheet
Suppliers
Proximity Sensors, Magnets
MPSM
Plastic Moulded Housing
Size: Length: 23.0mm (0.906in)
Height: 6.0mm (0.236in)
Width: 14.0mm (0.551in)
- Plastic Moulded Housing
- Size: Length: 23.0mm (0.906in)
- Height: 6.0mm (0.236in)
- Width: 14.0mm (0.551in)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
MPSM |
|
Product Name
|
Proximity Sensors, Magnets |
|
Width
|
0.5512 inch (14 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Industrial Magnets
Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature)
Material
Neodymium Iron Boron
Holding Force
154 to 992 lbs (70 to 450 kg)
View Details
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Arnold Magnetic Technologies
Industrial Magnets
Magnetic Assembly
Material
Neodymium Iron Boron; Samarium Cobalt
View Details