Comus International Proximity Sensors, Magnets PRMM

Description
Cylindrical Magnet Size: Length: 30.0mm (1.181in) Diameter: 10.0mm (.394in) Material: Alcomax
Request a Quote
Description
Cylindrical Magnet Size: Length: 30.0mm (1.181in) Diameter: 10.0mm (.394in) Material: Alcomax
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PRMM is a cylindrical bare magnet with a diameter of 10 mm (0.394 in) and a length of 30 mm (1.181 in). It is made from Alcomax material and has a surface gauss strength of 1000. The magnet is unplated, which may be relevant for applications where plating could interfere with performance or compatibility. This product is suitable for various applications requiring a strong, compact magnet.

Datasheet Summary
Powered by GS/AI

The PRMM is a cylindrical bare magnet with a diameter of 10 mm (0.394 in) and a length of 30 mm (1.181 in). It is made from Alcomax material and has a surface gauss strength of 1000. The magnet is unplated, which may be relevant for applications where plating could interfere with performance or compatibility. This product is suitable for various applications requiring a strong, compact magnet.

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnets - PRMM - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnets
PRMM
Proximity Sensors, Magnets PRMM
Cylindrical Magnet Size: Length: 30.0mm (1.181in) Diameter: 10.0mm (.394in) Material: Alcomax
  • Cylindrical Magnet
  • Size: Length: 30.0mm (1.181in)
  • Diameter: 10.0mm (.394in)
  • Material: Alcomax
Supplier's Site Datasheet
Sensor Matched Magnets - 1835-PRMM-ND - DigiKey
Thief River Falls, MN, United States
Sensor Matched Magnets
1835-PRMM-ND
Sensor Matched Magnets 1835-PRMM-ND
"PRMM Magnet 0.394"" Dia x 1.181"" L (10.00mm x 30.00mm) Alcomax Housing"

"PRMM Magnet 0.394"" Dia x 1.181"" L (10.00mm x 30.00mm) Alcomax Housing"

Buy Now Datasheet

Technical Specifications

  Comus International DigiKey
Product Category Industrial Magnets Industrial Magnets
Product Number PRMM 1835-PRMM-ND
Product Name Proximity Sensors, Magnets Sensor Matched Magnets
Material Alcomax
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Couplings -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Flexible Magnetic Sheeting - Ultramag™ - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Features Machinable
Operating Temperature 160 F (71 C)
View Details