Comus International Proximity Sensors, Magnets M1218

Description
Ring Magnet Size: Diameter: 15.0mm (.591in) Width: 6.0mm (.236in) Material: Anistropic sintered ferrite
Request a Quote Datasheet
Description
Ring Magnet Size: Diameter: 15.0mm (.591in) Width: 6.0mm (.236in) Material: Anistropic sintered ferrite
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnets - M1218 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnets
M1218
Proximity Sensors, Magnets M1218
Ring Magnet Size: Diameter: 15.0mm (.591in) Width: 6.0mm (.236in) Material: Anistropic sintered ferrite
  • Ring Magnet
  • Size: Diameter: 15.0mm (.591in)
  • Width: 6.0mm (.236in)
  • Material: Anistropic sintered ferrite
Supplier's Site Datasheet
Multi Purpose Magnets - 1835-M1218-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
1835-M1218-ND
Multi Purpose Magnets 1835-M1218-ND
"Magnet Anisotropic Sintered Ferrite N35H 0.59"" Dia x 0.24"" H (15.0mm x 6.0mm)"

"Magnet Anisotropic Sintered Ferrite N35H 0.59"" Dia x 0.24"" H (15.0mm x 6.0mm)"

Buy Now Datasheet
Reed Switch Magnets - 3622401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Reed Switch Magnets
3622401
Reed Switch Magnets 3622401
Ring magnet for reed switch,15x6mm

Ring magnet for reed switch,15x6mm

Supplier's Site

Technical Specifications

  Comus International DigiKey RS Components, Ltd.
Product Category Industrial Magnets Industrial Magnets Industrial Magnets
Product Number M1218 1835-M1218-ND 3622401
Product Name Proximity Sensors, Magnets Multi Purpose Magnets Reed Switch Magnets
Material Anistropic sintered ferrite
Width 0.2362 inch (6 mm)
Industrial Magnets Individual Magnets
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 107901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 17.64 lbs (8 kg)
Width 1.26 inch (32 mm)
Length 0.2165 inch (5.5 mm)
View Details
Soft Magnet -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials
Material Soft Magnets
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details