Comus International Proximity Sensors, Magnets MP4429M

Description
Material: ABS Size: Length: 47.0mm (1.85in) Height: 10.0mm (0.39in) Width: 12.0mm (0.47in)
Datasheet
Description
Material: ABS Size: Length: 47.0mm (1.85in) Height: 10.0mm (0.39in) Width: 12.0mm (0.47in)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnets - MP4429M - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnets
MP4429M
Proximity Sensors, Magnets MP4429M
Material: ABS Size: Length: 47.0mm (1.85in) Height: 10.0mm (0.39in) Width: 12.0mm (0.47in)
  • Material: ABS
  • Size: Length: 47.0mm (1.85in)
  • Height: 10.0mm (0.39in)
  • Width: 12.0mm (0.47in)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Industrial Magnets
Product Number MP4429M
Product Name Proximity Sensors, Magnets
Material ABS
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Couplings -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Grain Boundary Diffusion Neodymium Iron Boron Magnets -  - Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Neodymium Iron Boron
Manufacturing Method Sintered
View Details