M1459 -- PROXIMITY SENSORS, MAGNETS
Comus International
Proximity Sensors, Magnets
M1459
Description
Ring Cased Magnet
Size: Diameter: 22.5mm (0.886in)
Depth: 12.0mm (0.472in)
Case Material: Plastic
Description
Ring Cased Magnet
Size: Diameter: 22.5mm (0.886in)
Depth: 12.0mm (0.472in)
Case Material: Plastic
Datasheet
Suppliers
Proximity Sensors, Magnets
M1459
Ring Cased Magnet
Size: Diameter: 22.5mm (0.886in)
Depth: 12.0mm (0.472in)
Case Material: Plastic
- Ring Cased Magnet
- Size: Diameter: 22.5mm (0.886in)
- Depth: 12.0mm (0.472in)
- Case Material: Plastic
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
M1459 |
|
Product Name
|
Proximity Sensors, Magnets |
Unlock Full Specs
to access all available technical data
Similar Products
Industrial Magnets
Bulk Magnet Materials
Material
Soft Magnets
View Details
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Arnold Magnetic Technologies
Industrial Magnets
Magnetic Assembly
Material
Neodymium Iron Boron; Samarium Cobalt; Aluminum-Nickel-Cobalt
View Details