Comus International Proximity Sensors, Magnets RSH-32

Description
Rectangular Magnet Size: Length: 27.9 Height: 4.75 Width: 4.75 Material: Alcomax
Description
Rectangular Magnet Size: Length: 27.9 Height: 4.75 Width: 4.75 Material: Alcomax
Datasheet
Datasheet Summary
Powered by GS/AI

The RSH-32 is a rectangular magnet made from Alnico/Alcomax material. It measures 1.098 inches in length, 0.187 inches in height, and 0.187 inches in width. The magnet exhibits a Gauss reading of 150 in direction A at a distance of 6.5 mm and 300 in direction B at 5 mm. It is capable of operating at temperatures up to 550°C. This product may be suitable for applications requiring strong magnetic fields and high-temperature resistance.

Datasheet Summary
Powered by GS/AI

The RSH-32 is a rectangular magnet made from Alnico/Alcomax material. It measures 1.098 inches in length, 0.187 inches in height, and 0.187 inches in width. The magnet exhibits a Gauss reading of 150 in direction A at a distance of 6.5 mm and 300 in direction B at 5 mm. It is capable of operating at temperatures up to 550°C. This product may be suitable for applications requiring strong magnetic fields and high-temperature resistance.

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnets - RSH-32 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnets
RSH-32
Proximity Sensors, Magnets RSH-32
Rectangular Magnet Size: Length: 27.9 Height: 4.75 Width: 4.75 Material: Alcomax
  • Rectangular Magnet
  • Size: Length: 27.9 Height: 4.75 Width: 4.75
  • Material: Alcomax
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Industrial Magnets
Product Number RSH-32
Product Name Proximity Sensors, Magnets
Material Alcomax
Unlock Full Specs
to access all available technical data

Similar Products

SmCo Magnet - SmCo - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Samarium Cobalt
Manufacturing Method Sintered
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
High Speed Magnetic Rotor Assemblies -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt
View Details