PRNM -- PROXIMITY SENSORS, MAGNETS
Comus International
Proximity Sensors, Magnets
PRNM
Description
Cylindrical Magnet
Size: Length: 40.0mm (1.574in)
Diameter: 12.5mm (.492in)
Material: Alcomax
Description
Cylindrical Magnet
Size: Length: 40.0mm (1.574in)
Diameter: 12.5mm (.492in)
Material: Alcomax
Datasheet
Suppliers
Proximity Sensors, Magnets
PRNM
Cylindrical Magnet
Size: Length: 40.0mm (1.574in)
Diameter: 12.5mm (.492in)
Material: Alcomax
- Cylindrical Magnet
- Size: Length: 40.0mm (1.574in)
- Diameter: 12.5mm (.492in)
- Material: Alcomax
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
PRNM |
|
Product Name
|
Proximity Sensors, Magnets |
|
Material
|
Alcomax
|
Unlock Full Specs
to access all available technical data
Similar Products
Industrial Magnets
Magnetic Assembly; Rare-Earth Magnet
View Details
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Arnold Magnetic Technologies
Industrial Magnets
Bulk Magnet Materials; Magnetic Assembly; Rare-Earth Magnet
Material
Neodymium Iron Boron; Samarium Cobalt
Manufacturing Method
Laminated
View Details