PSRM -- PROXIMITY SENSORS, MAGNETS
Comus International
Proximity Sensors, Magnets
PSRM
Description
Aluminum Housing
Rectangular Style
Size: Length: 35.0mm (1.377in)
Height: 8.0mm (0.315in)
Width: 20mm (0.787in)
Description
Aluminum Housing
Rectangular Style
Size: Length: 35.0mm (1.377in)
Height: 8.0mm (0.315in)
Width: 20mm (0.787in)
Datasheet
Suppliers
Proximity Sensors, Magnets
PSRM
Aluminum Housing
Rectangular Style
Size: Length: 35.0mm (1.377in)
Height: 8.0mm (0.315in)
Width: 20mm (0.787in)
- Aluminum Housing
- Rectangular Style
- Size: Length: 35.0mm (1.377in)
- Height: 8.0mm (0.315in)
- Width: 20mm (0.787in)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
PSRM |
|
Product Name
|
Proximity Sensors, Magnets |
|
Width
|
0.7874 inch (20 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Industrial Magnets
Bulk Magnet Materials
Material
Iron-Chromium-Cobalt
Manufacturing Method
Cast
View Details
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Arnold Magnetic Technologies
Industrial Magnets
Bulk Magnet Materials; Rare-Earth Magnet
Material
Samarium Cobalt
Manufacturing Method
Sintered
View Details