MP4452M -- PROXIMITY SENSORS, MAGNETS
Comus International
Proximity Sensors, Magnets
MP4452M
Description
Material: Moulded Polystyrene
Size: 20.0mm (0.787in)
Height: 7.0mm (0.28in)
Width: 15.0mm (0.591in)
Description
Material: Moulded Polystyrene
Size: 20.0mm (0.787in)
Height: 7.0mm (0.28in)
Width: 15.0mm (0.591in)
Datasheet
Suppliers
Material: Moulded Polystyrene
Size: 20.0mm (0.787in)
Height: 7.0mm (0.28in)
Width: 15.0mm (0.591in)
- Material: Moulded Polystyrene
- Size: 20.0mm (0.787in)
- Height: 7.0mm (0.28in)
- Width: 15.0mm (0.591in)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
MP4452M |
|
Product Name
|
Proximity Sensors, Magnets |
|
Material
|
Moulded Polystyrene
|
Unlock Full Specs
to access all available technical data
Similar Products
Arnold Magnetic Technologies
Industrial Magnets
Individual Magnets
View Details
Industrial Magnets
Bulk Magnet Materials
Material
Iron-Chromium-Cobalt
Manufacturing Method
Cast
View Details