M1219-8 -- PROXIMITY SENSORS, MAGNETS
Comus International
Proximity Sensors, Magnets
M1219-8
Description
Disc Magnet
Size: Diameter: 6.0mm (.236in) Length: 4.0mm (.158in)
Material: Neodymium Iron Boron (NdFeb) Nickel Plated
Features: High Strength
Description
Disc Magnet
Size: Diameter: 6.0mm (.236in) Length: 4.0mm (.158in)
Material: Neodymium Iron Boron (NdFeb) Nickel Plated
Features: High Strength
Datasheet
Suppliers
Disc Magnet
Size: Diameter: 6.0mm (.236in) Length: 4.0mm (.158in)
Material: Neodymium Iron Boron (NdFeb) Nickel Plated
Features: High Strength
- Disc Magnet
- Size: Diameter: 6.0mm (.236in) Length: 4.0mm (.158in)
- Material: Neodymium Iron Boron (NdFeb) Nickel Plated
- Features: High Strength
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
M1219-8 |
|
Product Name
|
Proximity Sensors, Magnets |
|
Material
|
Neodymium Iron Boron; Neodymium Iron Boron (NdFeb) Nickel Plated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Neodymium Iron Boron
Length
0.3937 inch (10 mm)
View Details
Arnold Magnetic Technologies
Industrial Magnets
Individual Magnets; Bulk Magnet Materials; Magnetic Assembly
Material
Aluminum-Nickel-Cobalt
Manufacturing Method
Cast
View Details
Industrial Magnets
Bulk Magnet Materials
Material
Ferrite
Manufacturing Method
Sintered
View Details