Comus International Proximity Sensors, Magnets PRLM

Description
Cylindrical Magnet Size: Length 15.0mm Diameter 3.0mm Material: Alcomax
Request a Quote Datasheet
Description
Cylindrical Magnet Size: Length 15.0mm Diameter 3.0mm Material: Alcomax
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnets - PRLM - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnets
PRLM
Proximity Sensors, Magnets PRLM
Cylindrical Magnet Size: Length 15.0mm Diameter 3.0mm Material: Alcomax
  • Cylindrical Magnet
  • Size: Length 15.0mm Diameter 3.0mm
  • Material: Alcomax
Supplier's Site Datasheet
Sensor Matched Magnets - 1835-PRLM-ND - DigiKey
Thief River Falls, MN, United States
Sensor Matched Magnets
1835-PRLM-ND
Sensor Matched Magnets 1835-PRLM-ND
"PRLM Magnet 0.118"" Dia x 0.591"" L (3.00mm x 15.00mm) Housing"

"PRLM Magnet 0.118"" Dia x 0.591"" L (3.00mm x 15.00mm) Housing"

Buy Now Datasheet

Technical Specifications

  Comus International DigiKey
Product Category Industrial Magnets Industrial Magnets
Product Number PRLM 1835-PRLM-ND
Product Name Proximity Sensors, Magnets Sensor Matched Magnets
Material Alcomax
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Magnets - 107896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 87.98 lbs (39.9 kg)
Geometry Pot
Width 2.48 inch (63 mm)
View Details
Magnetic Work Holding Squares -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature)
Material Neodymium Iron Boron
Holding Force 154 to 992 lbs (70 to 450 kg)
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details